Capital Lighting, Inc. FM313BS Flush Mounts-Drum Shades 694057

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Indoor Flush Mount UPC: 014817392692 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Indoor Flush Mount UPC: 014817392692 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM313BS Flush Mounts-Drum Shades - 694057 - Capital Lighting, Inc.
Columbus, OH, USA
FM313BS Flush Mounts-Drum Shades
694057
FM313BS Flush Mounts-Drum Shades 694057
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Indoor Flush Mount UPC: 014817392692 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 2.97
Product Name: Two Light Indoor Flush Mount
UPC: 014817392692
Category: Flush Mount Fixtures
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694057
Product Name FM313BS Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details