Capital Lighting, Inc. FM337ASTB Flush Mounts-Drum Shades 694056

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 8.36 Product Name: Three Light Indoor Flush Mount UPC: 014817393491 Category: Flush Mount Fixtures Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 8.36 Product Name: Three Light Indoor Flush Mount UPC: 014817393491 Category: Flush Mount Fixtures Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM337ASTB Flush Mounts-Drum Shades - 694056 - Capital Lighting, Inc.
Columbus, OH, USA
FM337ASTB Flush Mounts-Drum Shades
694056
FM337ASTB Flush Mounts-Drum Shades 694056
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 8.36 Product Name: Three Light Indoor Flush Mount UPC: 014817393491 Category: Flush Mount Fixtures Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Astral Bronze
Weight: 8.36
Product Name: Three Light Indoor Flush Mount
UPC: 014817393491
Category: Flush Mount Fixtures
Glass: Aged Oak
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694056
Product Name FM337ASTB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details