Capital Lighting, Inc. FM335ORB Flush Mounts-Drum Shades 694054

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Two Light Indoor Flush Mount UPC: 014817393514 Category: Flush Mount Fixtures Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Two Light Indoor Flush Mount UPC: 014817393514 Category: Flush Mount Fixtures Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM335ORB Flush Mounts-Drum Shades - 694054 - Capital Lighting, Inc.
Columbus, OH, USA
FM335ORB Flush Mounts-Drum Shades
694054
FM335ORB Flush Mounts-Drum Shades 694054
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Two Light Indoor Flush Mount UPC: 014817393514 Category: Flush Mount Fixtures Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.4
Product Name: Two Light Indoor Flush Mount
UPC: 014817393514
Category: Flush Mount Fixtures
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694054
Product Name FM335ORB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details