Capital Lighting, Inc. FM341FSV Flush Mounts-Bowl Style 694050

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Silver Weight: 5.49 Product Name: Two Light Indoor Flush Mount UPC: 014817400915 Category: Flush Mount Fixtures Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Silver Weight: 5.49 Product Name: Two Light Indoor Flush Mount UPC: 014817400915 Category: Flush Mount Fixtures Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM341FSV Flush Mounts-Bowl Style - 694050 - Capital Lighting, Inc.
Columbus, OH, USA
FM341FSV Flush Mounts-Bowl Style
694050
FM341FSV Flush Mounts-Bowl Style 694050
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Firenze Silver Weight: 5.49 Product Name: Two Light Indoor Flush Mount UPC: 014817400915 Category: Flush Mount Fixtures Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Firenze Silver
Weight: 5.49
Product Name: Two Light Indoor Flush Mount
UPC: 014817400915
Category: Flush Mount Fixtures
Glass: Hand Blown Striated Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694050
Product Name FM341FSV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details