Capital Lighting, Inc. F2343/4BS Pendants-Drum Shade 694048

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 14.52 Product Name: Four Light Large Pendant UPC: 014817392982 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 14.52 Product Name: Four Light Large Pendant UPC: 014817392982 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2343/4BS Pendants-Drum Shade - 694048 - Capital Lighting, Inc.
Columbus, OH, USA
F2343/4BS Pendants-Drum Shade
694048
F2343/4BS Pendants-Drum Shade 694048
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 14.52 Product Name: Four Light Large Pendant UPC: 014817392982 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 14.52
Product Name: Four Light Large Pendant
UPC: 014817392982
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694048
Product Name F2343/4BS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details