Capital Lighting, Inc. 5984CM Bathroom Fixtures-Four Lights 694041

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5984CM Bathroom Fixtures-Four Lights - 694041 - Capital Lighting, Inc.
Columbus, OH, USA
5984CM Bathroom Fixtures-Four Lights
694041
5984CM Bathroom Fixtures-Four Lights 694041
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Hammered Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694041
Product Name 5984CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details