Capital Lighting, Inc. F2480/4OBZ Mini Chandeliers-Candle 694039

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Bronze Weight: 12.1 Product Name: Four Light Single Tier Chandelier UPC: 014817393040 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Bronze Weight: 12.1 Product Name: Four Light Single Tier Chandelier UPC: 014817393040 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2480/4OBZ Mini Chandeliers-Candle - 694039 - Capital Lighting, Inc.
Columbus, OH, USA
F2480/4OBZ Mini Chandeliers-Candle
694039
F2480/4OBZ Mini Chandeliers-Candle 694039
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Bronze Weight: 12.1 Product Name: Four Light Single Tier Chandelier UPC: 014817393040 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 21.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oxidized Bronze
Weight: 12.1
Product Name: Four Light Single Tier Chandelier
UPC: 014817393040
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694039
Product Name F2480/4OBZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details