Capital Lighting, Inc. F2530/6ASTB Mid. Chandeliers-Glass Up 694035

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817392845 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.5`` Rect Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817392845 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.5`` Rect Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2530/6ASTB Mid. Chandeliers-Glass Up - 694035 - Capital Lighting, Inc.
Columbus, OH, USA
F2530/6ASTB Mid. Chandeliers-Glass Up
694035
F2530/6ASTB Mid. Chandeliers-Glass Up 694035
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817392845 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.5`` Rect Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 19.38
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Astral Bronze
Weight: 20.9
Product Name: Six Light Single Tier Chandelier
UPC: 014817392845
Category: Chandeliers
Glass: Aged Oak
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.5`` x 10.5`` Rect
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694035
Product Name F2530/6ASTB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details