Capital Lighting, Inc. F2517/6AF Mid. Chandeliers-Candle 694034

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 25.84 Product Name: Six Light Single Tier Chandelier UPC: 014817392623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.75`` Oval Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 25.84 Product Name: Six Light Single Tier Chandelier UPC: 014817392623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.75`` Oval Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2517/6AF Mid. Chandeliers-Candle - 694034 - Capital Lighting, Inc.
Columbus, OH, USA
F2517/6AF Mid. Chandeliers-Candle
694034
F2517/6AF Mid. Chandeliers-Candle 694034
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 25.84 Product Name: Six Light Single Tier Chandelier UPC: 014817392623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.5`` x 10.75`` Oval Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 30.25
Length 30.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Forged Iron
Weight: 25.84
Product Name: Six Light Single Tier Chandelier
UPC: 014817392623
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.5`` x 10.75`` Oval
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694034
Product Name F2517/6AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details