Capital Lighting, Inc. F2519/5ORB Mid. Chandeliers-Candle 694033

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Five Light Single Tier Chandelier UPC: 014817392951 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Five Light Single Tier Chandelier UPC: 014817392951 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2519/5ORB Mid. Chandeliers-Candle - 694033 - Capital Lighting, Inc.
Columbus, OH, USA
F2519/5ORB Mid. Chandeliers-Candle
694033
F2519/5ORB Mid. Chandeliers-Candle 694033
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Five Light Single Tier Chandelier UPC: 014817392951 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6.6
Product Name: Five Light Single Tier Chandelier
UPC: 014817392951
Category: Chandeliers
Glass: Cream Color Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694033
Product Name F2519/5ORB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details