Capital Lighting, Inc. F2520/6+3ORB Mid. Chandeliers-Candle 694031

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.13 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392968 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.13 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392968 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2520/6+3ORB Mid. Chandeliers-Candle - 694031 - Capital Lighting, Inc.
Columbus, OH, USA
F2520/6+3ORB Mid. Chandeliers-Candle
694031
F2520/6+3ORB Mid. Chandeliers-Candle 694031
PRODUCT DETAILS / SPECS Width/Dia: 31.13 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392968 Category: Chandeliers Glass: Cream Color Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.13
Height: 25.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 10.78
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817392968
Category: Chandeliers
Glass: Cream Color Linen
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694031
Product Name F2520/6+3ORB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details