Capital Lighting, Inc. F2564/6PCN Mid. Chandeliers-Glass Up 694023

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pecan Weight: 25.89 Product Name: Six Light Single Tier Chandelier UPC: 014817400564 Category: Chandeliers Glass: Aged Vellum Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pecan Weight: 25.89 Product Name: Six Light Single Tier Chandelier UPC: 014817400564 Category: Chandeliers Glass: Aged Vellum Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2564/6PCN Mid. Chandeliers-Glass Up - 694023 - Capital Lighting, Inc.
Columbus, OH, USA
F2564/6PCN Mid. Chandeliers-Glass Up
694023
F2564/6PCN Mid. Chandeliers-Glass Up 694023
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pecan Weight: 25.89 Product Name: Six Light Single Tier Chandelier UPC: 014817400564 Category: Chandeliers Glass: Aged Vellum Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 30.13
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Pecan
Weight: 25.89
Product Name: Six Light Single Tier Chandelier
UPC: 014817400564
Category: Chandeliers
Glass: Aged Vellum
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.25``Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694023
Product Name F2564/6PCN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details