Capital Lighting, Inc. F2569/3BUS Semi-Flush Mts.-Drum Shade 694022

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Silver Weight: 36.41 Product Name: Three Light Shade Pendant UPC: 014817400700 Category: Chandeliers Glass: Cream Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 9``Rd Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Silver Weight: 36.41 Product Name: Three Light Shade Pendant UPC: 014817400700 Category: Chandeliers Glass: Cream Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 9``Rd Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2569/3BUS Semi-Flush Mts.-Drum Shade - 694022 - Capital Lighting, Inc.
Columbus, OH, USA
F2569/3BUS Semi-Flush Mts.-Drum Shade
694022
F2569/3BUS Semi-Flush Mts.-Drum Shade 694022
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Silver Weight: 36.41 Product Name: Three Light Shade Pendant UPC: 014817400700 Category: Chandeliers Glass: Cream Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 9``Rd Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Silver
Weight: 36.41
Product Name: Three Light Shade Pendant
UPC: 014817400700
Category: Chandeliers
Glass: Cream
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 9``Rd
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694022
Product Name F2569/3BUS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details