Capital Lighting, Inc. F2532/4ASTB Pendants-Drum Shade 694019

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Astral Bronze Weight: 19.36 Product Name: Four Light Shade Pendant UPC: 014817392876 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Astral Bronze Weight: 19.36 Product Name: Four Light Shade Pendant UPC: 014817392876 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2532/4ASTB Pendants-Drum Shade - 694019 - Capital Lighting, Inc.
Columbus, OH, USA
F2532/4ASTB Pendants-Drum Shade
694019
F2532/4ASTB Pendants-Drum Shade 694019
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Astral Bronze Weight: 19.36 Product Name: Four Light Shade Pendant UPC: 014817392876 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Astral Bronze
Weight: 19.36
Product Name: Four Light Shade Pendant
UPC: 014817392876
Category: Chandeliers
Glass: Aged Oak
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694019
Product Name F2532/4ASTB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details