Capital Lighting, Inc. F2541/6+2OSL Mid. Chandeliers-Candle 694018

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 33 Product Name: Six Light Multi-Tier Chandelier UPC: 014817392883 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 33 Product Name: Six Light Multi-Tier Chandelier UPC: 014817392883 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2541/6+2OSL Mid. Chandeliers-Candle - 694018 - Capital Lighting, Inc.
Columbus, OH, USA
F2541/6+2OSL Mid. Chandeliers-Candle
694018
F2541/6+2OSL Mid. Chandeliers-Candle 694018
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 33 Product Name: Six Light Multi-Tier Chandelier UPC: 014817392883 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 32.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oxidized Silver Leaf
Weight: 33
Product Name: Six Light Multi-Tier Chandelier
UPC: 014817392883
Category: Chandeliers
Glass: Cafe Au Lait
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.75``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694018
Product Name F2541/6+2OSL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details