Capital Lighting, Inc. F2539/4CB Mini Chandeliers-Candle 694012

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 9.7 Product Name: Four Light Single Tier Chandelier UPC: 014817400670 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 9.7 Product Name: Four Light Single Tier Chandelier UPC: 014817400670 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2539/4CB Mini Chandeliers-Candle - 694012 - Capital Lighting, Inc.
Columbus, OH, USA
F2539/4CB Mini Chandeliers-Candle
694012
F2539/4CB Mini Chandeliers-Candle 694012
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 9.7 Product Name: Four Light Single Tier Chandelier UPC: 014817400670 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corinthian Bronze
Weight: 9.7
Product Name: Four Light Single Tier Chandelier
UPC: 014817400670
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694012
Product Name F2539/4CB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details