Capital Lighting, Inc. F2537/4SLP Pendants-Drum Shade 694011

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Patina Weight: 19.38 Product Name: Four Light Shade Pendant UPC: 014817392753 Category: Chandeliers Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Patina Weight: 19.38 Product Name: Four Light Shade Pendant UPC: 014817392753 Category: Chandeliers Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2537/4SLP Pendants-Drum Shade - 694011 - Capital Lighting, Inc.
Columbus, OH, USA
F2537/4SLP Pendants-Drum Shade
694011
F2537/4SLP Pendants-Drum Shade 694011
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Patina Weight: 19.38 Product Name: Four Light Shade Pendant UPC: 014817392753 Category: Chandeliers Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver Leaf Patina
Weight: 19.38
Product Name: Four Light Shade Pendant
UPC: 014817392753
Category: Chandeliers
Glass: Ivory Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:7`` Round
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694011
Product Name F2537/4SLP Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details