Capital Lighting, Inc. F2538/3SLP Pendants-Other 694010

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Patina Weight: 7.59 Product Name: Three Light Indoor UPC: 014817400663 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Patina Weight: 7.59 Product Name: Three Light Indoor UPC: 014817400663 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2538/3SLP Pendants-Other - 694010 - Capital Lighting, Inc.
Columbus, OH, USA
F2538/3SLP Pendants-Other
694010
F2538/3SLP Pendants-Other 694010
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Patina Weight: 7.59 Product Name: Three Light Indoor UPC: 014817400663 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf Patina
Weight: 7.59
Product Name: Three Light Indoor
UPC: 014817400663
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694010
Product Name F2538/3SLP Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details