Capital Lighting, Inc. F2542/3OSL Pendants-Bowl Style 694009

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.3 Product Name: Three Light Uplight Chandelier UPC: 014817392890 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.3 Product Name: Three Light Uplight Chandelier UPC: 014817392890 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2542/3OSL Pendants-Bowl Style - 694009 - Capital Lighting, Inc.
Columbus, OH, USA
F2542/3OSL Pendants-Bowl Style
694009
F2542/3OSL Pendants-Bowl Style 694009
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Leaf Weight: 9.3 Product Name: Three Light Uplight Chandelier UPC: 014817392890 Category: Chandeliers Glass: Cafe Au Lait Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oxidized Silver Leaf
Weight: 9.3
Product Name: Three Light Uplight Chandelier
UPC: 014817392890
Category: Chandeliers
Glass: Cafe Au Lait
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.75``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694009
Product Name F2542/3OSL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details