Capital Lighting, Inc. F2553/5PCN Mid. Chandeliers-Glass Down 694002

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pecan Weight: 20.46 Product Name: Five Light Single Tier Chandelier UPC: 014817400809 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pecan Weight: 20.46 Product Name: Five Light Single Tier Chandelier UPC: 014817400809 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2553/5PCN Mid. Chandeliers-Glass Down - 694002 - Capital Lighting, Inc.
Columbus, OH, USA
F2553/5PCN Mid. Chandeliers-Glass Down
694002
F2553/5PCN Mid. Chandeliers-Glass Down 694002
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pecan Weight: 20.46 Product Name: Five Light Single Tier Chandelier UPC: 014817400809 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pecan
Weight: 20.46
Product Name: Five Light Single Tier Chandelier
UPC: 014817400809
Category: Chandeliers
Glass: Dark Beige Colored
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5``Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694002
Product Name F2553/5PCN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details