Capital Lighting, Inc. F2551/12PCN Large Chandeliers-Glass Shade 694000

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Pecan Weight: 47.52 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817400793 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Pecan Weight: 47.52 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817400793 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2551/12PCN Large Chandeliers-Glass Shade - 694000 - Capital Lighting, Inc.
Columbus, OH, USA
F2551/12PCN Large Chandeliers-Glass Shade
694000
F2551/12PCN Large Chandeliers-Glass Shade 694000
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Pecan Weight: 47.52 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817400793 Category: Chandeliers Glass: Dark Beige Colored Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 48.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Pecan
Weight: 47.52
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817400793
Category: Chandeliers
Glass: Dark Beige Colored
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5``Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694000
Product Name F2551/12PCN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details