PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Finish: Brushed Steel
Weight: 9.9
Product Name: 20`` Ceiling Fan
UPC: 026586976539
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X10
Motor housing: 7.09
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 20
Blade type: ABS
Electricity Use: 40
Speeds: 3 speed RPM: Low - 316/High - 440
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 1764
Airflow Efficienty: 44
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693872 |
| Product Name | 4MC20BS Fans-Huggers |