PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 19.58
Product Name: 56`` Ceiling Fan
UPC: 026586976508
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 188X20
Motor housing: 11.5
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 67
Light Kit: Included
Speeds: 3 speed RPM: Low - 56/High - 147
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5966
Airflow Efficienty: 89
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693844 |
| Product Name | 5AGR56RBD Fans-Ceiling Fans |