Capital Lighting, Inc. MC213CZG Fans-Light Kits 693827

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Champagne Scavo Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976706 Category: Ceiling Fan Lights Glass: Champagne Scavo Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20843/MC21 3CZG.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Champagne Scavo Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976706 Category: Ceiling Fan Lights Glass: Champagne Scavo Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20843/MC21 3CZG.HTML

Suppliers

Company
Product
Description
Supplier Links
MC213CZG Fans-Light Kits - 693827 - Capital Lighting, Inc.
Columbus, OH, USA
MC213CZG Fans-Light Kits
693827
MC213CZG Fans-Light Kits 693827
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Champagne Scavo Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976706 Category: Ceiling Fan Lights Glass: Champagne Scavo Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20843/MC21 3CZG.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 23
Finish: Champagne Scavo
Weight: 5.72
Product Name: Energy Star Bowl Light Kit
UPC: 026586976706
Category: Ceiling Fan Lights
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC213%20-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/20843/MC213CZG.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693827
Product Name MC213CZG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details