Capital Lighting, Inc. 76-254 Mini Pendants-Chain 693690

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762543 Category: Pendants Glass: Clear Prismatic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762543 Category: Pendants Glass: Clear Prismatic

Suppliers

Company
Product
Description
Supplier Links
76-254 Mini Pendants-Chain - 693690 - Capital Lighting, Inc.
Columbus, OH, USA
76-254 Mini Pendants-Chain
693690
76-254 Mini Pendants-Chain 693690
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762543 Category: Pendants Glass: Clear Prismatic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Pendant
UPC: 045923762543
Category: Pendants
Glass: Clear Prismatic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693690
Product Name 76-254 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details