Capital Lighting, Inc. 76-655 Landscape Ltg.-Accent 693688

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Antique Verdi UPC: 045923766558
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Antique Verdi UPC: 045923766558

Suppliers

Company
Product
Description
Supplier Links
76-655 Landscape Ltg.-Accent - 693688 - Capital Lighting, Inc.
Columbus, OH, USA
76-655 Landscape Ltg.-Accent
693688
76-655 Landscape Ltg.-Accent 693688
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Antique Verdi UPC: 045923766558

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Bulb
Type: Par 16
Qty: 1
Wattage: 60
Finish: Antique Verdi
UPC: 045923766558

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693688
Product Name 76-655 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details