Capital Lighting, Inc. 76-646 Landscape Ltg.-Accent 693686

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766466
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766466

Suppliers

Company
Product
Description
Supplier Links
76-646 Landscape Ltg.-Accent - 693686 - Capital Lighting, Inc.
Columbus, OH, USA
76-646 Landscape Ltg.-Accent
693686
76-646 Landscape Ltg.-Accent 693686
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766466

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Bulb
Type: Par 20
Qty: 1
Wattage: 75
Finish: Dark Bronze
UPC: 045923766466

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693686
Product Name 76-646 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details