Capital Lighting, Inc. 76-645 Landscape Ltg.-Accent 693684

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Dark Bronze UPC: 045923766459
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Dark Bronze UPC: 045923766459

Suppliers

Company
Product
Description
Supplier Links
76-645 Landscape Ltg.-Accent - 693684 - Capital Lighting, Inc.
Columbus, OH, USA
76-645 Landscape Ltg.-Accent
693684
76-645 Landscape Ltg.-Accent 693684
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Bulb Type: Par 16 Qty: 1 Wattage: 60 Finish: Dark Bronze UPC: 045923766459

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Bulb
Type: Par 16
Qty: 1
Wattage: 60
Finish: Dark Bronze
UPC: 045923766459

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693684
Product Name 76-645 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details