Capital Lighting, Inc. 76-262 Mini Pendants-Chain 693674

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762628 Category: Pendants Glass: Prismatic Railroad
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762628 Category: Pendants Glass: Prismatic Railroad

Suppliers

Company
Product
Description
Supplier Links
76-262 Mini Pendants-Chain - 693674 - Capital Lighting, Inc.
Columbus, OH, USA
76-262 Mini Pendants-Chain
693674
76-262 Mini Pendants-Chain 693674
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762628 Category: Pendants Glass: Prismatic Railroad

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Pendant
UPC: 045923762628
Category: Pendants
Glass: Prismatic Railroad

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693674
Product Name 76-262 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details