Capital Lighting, Inc. 76-434 Semi-Flush Mts.-Bowl Style 693668

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Semi-Flush UPC: 045923764349 Category: Semi-Flush Glass: Frosted Melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Semi-Flush UPC: 045923764349 Category: Semi-Flush Glass: Frosted Melon

Suppliers

Company
Product
Description
Supplier Links
76-434 Semi-Flush Mts.-Bowl Style - 693668 - Capital Lighting, Inc.
Columbus, OH, USA
76-434 Semi-Flush Mts.-Bowl Style
693668
76-434 Semi-Flush Mts.-Bowl Style 693668
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Semi-Flush UPC: 045923764349 Category: Semi-Flush Glass: Frosted Melon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Semi-Flush
UPC: 045923764349
Category: Semi-Flush
Glass: Frosted Melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693668
Product Name 76-434 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details