Capital Lighting, Inc. 76-416 Semi-Flush Mts.-Spot Lights 693663

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764165
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764165

Suppliers

Company
Product
Description
Supplier Links
76-416 Semi-Flush Mts.-Spot Lights - 693663 - Capital Lighting, Inc.
Columbus, OH, USA
76-416 Semi-Flush Mts.-Spot Lights
693663
76-416 Semi-Flush Mts.-Spot Lights 693663
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764165

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: Par 20
Qty: 3
Wattage: 50
Finish: White
UPC: 045923764165

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693663
Product Name 76-416 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details