Capital Lighting, Inc. 76-422 Semi-Flush Mts.-Spot Lights 693662

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Par 30 Qty: 3 Wattage: 75 Finish: White UPC: 045923764226
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Par 30 Qty: 3 Wattage: 75 Finish: White UPC: 045923764226

Suppliers

Company
Product
Description
Supplier Links
76-422 Semi-Flush Mts.-Spot Lights - 693662 - Capital Lighting, Inc.
Columbus, OH, USA
76-422 Semi-Flush Mts.-Spot Lights
693662
76-422 Semi-Flush Mts.-Spot Lights 693662
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Par 30 Qty: 3 Wattage: 75 Finish: White UPC: 045923764226

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Par 30
Qty: 3
Wattage: 75
Finish: White
UPC: 045923764226

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693662
Product Name 76-422 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details