Capital Lighting, Inc. 76-418 Semi-Flush Mts.-Spot Lights 693661

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: White UPC: 045923764189
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: White UPC: 045923764189

Suppliers

Company
Product
Description
Supplier Links
76-418 Semi-Flush Mts.-Spot Lights - 693661 - Capital Lighting, Inc.
Columbus, OH, USA
76-418 Semi-Flush Mts.-Spot Lights
693661
76-418 Semi-Flush Mts.-Spot Lights 693661
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: White UPC: 045923764189

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Par 20
Qty: 1
Wattage: 50
Finish: White
UPC: 045923764189

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693661
Product Name 76-418 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details