Capital Lighting, Inc. 76-627 Exterior -Wall Mount 693659

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Old Bronze Product Name: One Light Surface Mount UPC: 045923766275 Category: Surface Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Old Bronze Product Name: One Light Surface Mount UPC: 045923766275 Category: Surface Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-627 Exterior -Wall Mount - 693659 - Capital Lighting, Inc.
Columbus, OH, USA
76-627 Exterior -Wall Mount
693659
76-627 Exterior -Wall Mount 693659
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Old Bronze Product Name: One Light Surface Mount UPC: 045923766275 Category: Surface Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Old Bronze
Product Name: One Light Surface Mount
UPC: 045923766275
Category: Surface Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693659
Product Name 76-627 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details