Capital Lighting, Inc. 76-634 Landscape Ltg.-Path & Spread 693656

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923766343 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923766343 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
76-634 Landscape Ltg.-Path & Spread - 693656 - Capital Lighting, Inc.
Columbus, OH, USA
76-634 Landscape Ltg.-Path & Spread
693656
76-634 Landscape Ltg.-Path & Spread 693656
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923766343 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 9.62
Height: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Green
Product Name: One Light Pathway Light
UPC: 045923766343
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693656
Product Name 76-634 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details