Capital Lighting, Inc. 76-633 Landscape Ltg.-Path & Spread 693654

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766336 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766336 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
76-633 Landscape Ltg.-Path & Spread - 693654 - Capital Lighting, Inc.
Columbus, OH, USA
76-633 Landscape Ltg.-Path & Spread
693654
76-633 Landscape Ltg.-Path & Spread 693654
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766336 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 8.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pathway Light
UPC: 045923766336
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693654
Product Name 76-633 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details