Capital Lighting, Inc. 76-635 Landscape Ltg.-Path & Spread 693653

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766350 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766350 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
76-635 Landscape Ltg.-Path & Spread - 693653 - Capital Lighting, Inc.
Columbus, OH, USA
76-635 Landscape Ltg.-Path & Spread
693653
76-635 Landscape Ltg.-Path & Spread 693653
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Product Name: One Light Pathway Light UPC: 045923766350 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 9.62
Height: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Product Name: One Light Pathway Light
UPC: 045923766350
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693653
Product Name 76-635 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details