Capital Lighting, Inc. 76-636 Landscape Ltg.-Path & Spread 693651

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923766367 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923766367 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
76-636 Landscape Ltg.-Path & Spread - 693651 - Capital Lighting, Inc.
Columbus, OH, USA
76-636 Landscape Ltg.-Path & Spread
693651
76-636 Landscape Ltg.-Path & Spread 693651
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923766367 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 9.62
Height: 8.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green
Product Name: One Light Pathway Light
UPC: 045923766367
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693651
Product Name 76-636 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details