Capital Lighting, Inc. 76-284 Pendants-Other 693641

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pendant UPC: 045923762840 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pendant UPC: 045923762840 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-284 Pendants-Other - 693641 - Capital Lighting, Inc.
Columbus, OH, USA
76-284 Pendants-Other
693641
76-284 Pendants-Other 693641
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pendant UPC: 045923762840 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Pendant
UPC: 045923762840
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693641
Product Name 76-284 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details