Capital Lighting, Inc. 76-514 Exterior -Spot Lights 693638

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 10 Bulb Type: Type J Halogen Qty: 1 Wattage: 300 Finish: White Product Name: One Light Flood Light UPC: 045923765148 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 10 Bulb Type: Type J Halogen Qty: 1 Wattage: 300 Finish: White Product Name: One Light Flood Light UPC: 045923765148 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-514 Exterior -Spot Lights - 693638 - Capital Lighting, Inc.
Columbus, OH, USA
76-514 Exterior -Spot Lights
693638
76-514 Exterior -Spot Lights 693638
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 10 Bulb Type: Type J Halogen Qty: 1 Wattage: 300 Finish: White Product Name: One Light Flood Light UPC: 045923765148 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.00
Extension: 10
Bulb
Type: Type J Halogen
Qty: 1
Wattage: 300
Finish: White
Product Name: One Light Flood Light
UPC: 045923765148
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693638
Product Name 76-514 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details