Capital Lighting, Inc. 76-502 Exterior -Spot Lights 693636

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765025 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765025 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-502 Exterior -Spot Lights - 693636 - Capital Lighting, Inc.
Columbus, OH, USA
76-502 Exterior -Spot Lights
693636
76-502 Exterior -Spot Lights 693636
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765025 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 9.5
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923765025
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693636
Product Name 76-502 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details