Capital Lighting, Inc. 76-512 Exterior -Spot Lights 693635

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765124 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765124 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-512 Exterior -Spot Lights - 693635 - Capital Lighting, Inc.
Columbus, OH, USA
76-512 Exterior -Spot Lights
693635
76-512 Exterior -Spot Lights 693635
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765124 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 3.25
Extension: 8
Bulb
Type: Type J Halogen
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923765124
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693635
Product Name 76-512 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details