Capital Lighting, Inc. 76-504 Exterior -Spot Lights 693633

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765049 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765049 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-504 Exterior -Spot Lights - 693633 - Capital Lighting, Inc.
Columbus, OH, USA
76-504 Exterior -Spot Lights
693633
76-504 Exterior -Spot Lights 693633
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765049 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Extension: 8
Bulb
Type: Type J Halogen
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flood Light
UPC: 045923765049
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693633
Product Name 76-504 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details