Capital Lighting, Inc. 76-510 Exterior -Spot Lights 693630

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765100 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765100 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-510 Exterior -Spot Lights - 693630 - Capital Lighting, Inc.
Columbus, OH, USA
76-510 Exterior -Spot Lights
693630
76-510 Exterior -Spot Lights 693630
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765100 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.25
Extension: 8
Bulb
Type: R7S
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flood Light
UPC: 045923765100
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693630
Product Name 76-510 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details