Capital Lighting, Inc. 76-617 Exterior -Wall Mount 693627

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766176 Category: Wall Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766176 Category: Wall Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-617 Exterior -Wall Mount - 693627 - Capital Lighting, Inc.
Columbus, OH, USA
76-617 Exterior -Wall Mount
693627
76-617 Exterior -Wall Mount 693627
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766176 Category: Wall Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 300
Finish: White
Product Name: 1 Light Wall Mount
UPC: 045923766176
Category: Wall Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693627
Product Name 76-617 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details