Capital Lighting, Inc. 76-621 Exterior -Wall Mount 693623

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766213 Category: Wall Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766213 Category: Wall Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-621 Exterior -Wall Mount - 693623 - Capital Lighting, Inc.
Columbus, OH, USA
76-621 Exterior -Wall Mount
693623
76-621 Exterior -Wall Mount 693623
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766213 Category: Wall Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.37
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze
Product Name: 1 Light Wall Mount
UPC: 045923766213
Category: Wall Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693623
Product Name 76-621 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details