Capital Lighting, Inc. 76-624 Exterior -Wall Mount 693622

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Silver Product Name: One Light Surface Mount UPC: 045923766244 Category: Surface Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Silver Product Name: One Light Surface Mount UPC: 045923766244 Category: Surface Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-624 Exterior -Wall Mount - 693622 - Capital Lighting, Inc.
Columbus, OH, USA
76-624 Exterior -Wall Mount
693622
76-624 Exterior -Wall Mount 693622
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Silver Product Name: One Light Surface Mount UPC: 045923766244 Category: Surface Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metallic Silver
Product Name: One Light Surface Mount
UPC: 045923766244
Category: Surface Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693622
Product Name 76-624 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details