Capital Lighting, Inc. 76-520 Exterior -Spot Lights 693617

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765209 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765209 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-520 Exterior -Spot Lights - 693617 - Capital Lighting, Inc.
Columbus, OH, USA
76-520 Exterior -Spot Lights
693617
76-520 Exterior -Spot Lights 693617
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923765209 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Extension: 5
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flood Light
UPC: 045923765209
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693617
Product Name 76-520 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details