Capital Lighting, Inc. 76-523 Exterior -Spot Lights 693614

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765230 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765230 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-523 Exterior -Spot Lights - 693614 - Capital Lighting, Inc.
Columbus, OH, USA
76-523 Exterior -Spot Lights
693614
76-523 Exterior -Spot Lights 693614
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765230 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Flood Light
UPC: 045923765230
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693614
Product Name 76-523 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details