Capital Lighting, Inc. 76-615 Exterior -Wall Mount 693608

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766152 Category: Wall Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766152 Category: Wall Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-615 Exterior -Wall Mount - 693608 - Capital Lighting, Inc.
Columbus, OH, USA
76-615 Exterior -Wall Mount
693608
76-615 Exterior -Wall Mount 693608
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: 1 Light Wall Mount UPC: 045923766152 Category: Wall Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.37
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Product Name: 1 Light Wall Mount
UPC: 045923766152
Category: Wall Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693608
Product Name 76-615 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details